Amphenol Aerospace Corporation Circular Connector Assemblies MS3121F10-6P

Description
6 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS3121F10-6P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3121F10-6P-ND
Circular Connector Assemblies 1178-MS3121F10-6P-ND
6 Position Circular Connector Receptacle, Male Pins Crimp

6 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3121F10-6P
MIL Spec Connector - MIL-DTL-26482 I MS3121F10-6P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 10, 6 Position, Cable; Military Specification Amphenol Aerospace - 97J0414 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 10, 6 Position, Cable; Military Specification Amphenol Aerospace
97J0414
Circular Connector Receptacle, Size 10, 6 Position, Cable; Military Specification Amphenol Aerospace 97J0414
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 6 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 6 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site
Circular Conn, Rcpt, 10-6, Cable; Military Specification Amphenol Industrial - 80J7693 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10-6, Cable; Military Specification Amphenol Industrial
80J7693
Circular Conn, Rcpt, 10-6, Cable; Military Specification Amphenol Industrial 80J7693
CIRCULAR CONN, RCPT, 10-6, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, 10-6, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
CONNECTOR,MILSPEC CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,6#20 CRIMP PIN CONT - 70009950 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,MILSPEC CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,6#20 CRIMP PIN CONT
70009950
CONNECTOR,MILSPEC CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,6#20 CRIMP PIN CONT 70009950
MS Series Miniature Cylindrical Cable Connecting Receptacle The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are the same as for the PT-Series. Materials: Shell Components: Aluminum. Finish: Corrosion resistant, electrically conductive cadmium plate with an olive drab chromate after treatment insert and main joint gasket resilient neoprene. Contacts: Machined copper alloy — gold plated. Closed entry socket contacts. Service Classes: E — Open wire sealing — environmental resisting multi-hole grommet and clamping nut for moisture proofing individual open wires. F — Environmental resistant strain relief clamp and grommet for moisture proofing individual wires provides added wire bundle support. Miniature cylindrical connectors offer twice the number of contacts in just half the size of a Standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

MS Series Miniature Cylindrical Cable Connecting Receptacle
The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are the same as for the PT-Series. Materials: Shell Components: Aluminum. Finish: Corrosion resistant, electrically conductive cadmium plate with an olive drab chromate after treatment insert and main joint gasket resilient neoprene. Contacts: Machined copper alloy — gold plated. Closed entry socket contacts. Service Classes: E — Open wire sealing — environmental resisting multi-hole grommet and clamping nut for moisture proofing individual open wires. F — Environmental resistant strain relief clamp and grommet for moisture proofing individual wires provides added wire bundle support.
Miniature cylindrical connectors offer twice the number of contacts in just half the size of a Standard connector. These miniature connectors, are available in several series, each with varying design characteristics and customer options to meet cost considerations and provide maximum design flexibility.

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS3121F10-6P-ND MS3121F10-6P 97J0414 80J7693 70009950
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle, Size 10, 6 Position, Cable; Military Specification Amphenol Aerospace Circular Conn, Rcpt, 10-6, Cable; Military Specification Amphenol Industrial CONNECTOR,MILSPEC CABLE CONNECTING RECEPTACLE W/CABLE CLAMP,6#20 CRIMP PIN CONT
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Mounting Free Hanging (In-Line) Free Hanging
Coupling / Adapter Coupling / Adapter
Coupling Bayonet Bayonet
Geometry Straight
Unlock Full Specs
to access all available technical data