Amphenol Industrial Circular Connector Rcpt Size 12, 10Pos, Cable; Military Specification Amphenol Industrial MS3121F-12-10P

Description
CIRCULAR CONNECTOR RCPT SIZE 12, 10POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR RCPT SIZE 12, 10POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 12, 10Pos, Cable; Military Specification Amphenol Industrial - 34H5502 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 12, 10Pos, Cable; Military Specification Amphenol Industrial
34H5502
Circular Connector Rcpt Size 12, 10Pos, Cable; Military Specification Amphenol Industrial 34H5502
CIRCULAR CONNECTOR RCPT SIZE 12, 10POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 12, 10POS, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34H5502
Product Name Circular Connector Rcpt Size 12, 10Pos, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-30103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Geometry Right Angle
View Details
2 suppliers
Specs
Gender Male / Plug; Female / Jack
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details