Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3121E22-21S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3121E22-21S
MIL Spec Connector - MIL-DTL-26482 I MS3121E22-21S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 22, 21 Position, Cable; Military Specification Amphenol Industrial - 04K3796 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 22, 21 Position, Cable; Military Specification Amphenol Industrial
04K3796
Circular Connector Receptacle Size 22, 21 Position, Cable; Military Specification Amphenol Industrial 04K3796
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 21 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 21 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3121E22-21S 04K3796
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 22, 21 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm HN Connector, HN 90° Plug - 190305 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details