Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3121E22-21P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3121E22-21P
MIL Spec Connector - MIL-DTL-26482 I MS3121E22-21P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt Size 22, 21Pos, Cable; Body Material Amphenol Industrial - 04K3794 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 22, 21Pos, Cable; Body Material Amphenol Industrial
04K3794
Circular Connector Rcpt Size 22, 21Pos, Cable; Body Material Amphenol Industrial 04K3794
CIRCULAR CONNECTOR RCPT SIZE 22, 21POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Pin; Circular Shell Style:Cable Receptacle; Connecting Termination:Crimp; Connector Mounting:Cable; Connector Shell Size:22 RoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 22, 21POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Pin; Circular Shell Style:Cable Receptacle; Connecting Termination:Crimp; Connector Mounting:Cable; Connector Shell Size:22 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3121E22-21P 04K3794
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt Size 22, 21Pos, Cable; Body Material Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-097-0177-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 to 18 AWG
View Details
Turret Connectors - 36-1514-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details