Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3121E12-10P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3121E12-10P
MIL Spec Connector - MIL-DTL-26482 I MS3121E12-10P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt Size 12, 10Pos, Cable; Military Specification Amphenol Industrial - 15K8374 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 12, 10Pos, Cable; Military Specification Amphenol Industrial
15K8374
Circular Connector Rcpt Size 12, 10Pos, Cable; Military Specification Amphenol Industrial 15K8374
CIRCULAR CONNECTOR RCPT SIZE 12, 10POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 12, 10POS, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-C-26482 Series I, Receptacle, 10, Pin, Crimp, Cable Mount Rohs Compliant Amphenol Industrial - 25K8175 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series I, Receptacle, 10, Pin, Crimp, Cable Mount Rohs Compliant Amphenol Industrial
25K8175
Circular Connector, Mil-C-26482 Series I, Receptacle, 10, Pin, Crimp, Cable Mount Rohs Compliant Amphenol Industrial 25K8175
Circular Connector, MIL-C-26482 Series I, Receptacle, 10, Pin, Crimp, Cable Mount RoHS Compliant: No

Circular Connector, MIL-C-26482 Series I, Receptacle, 10, Pin, Crimp, Cable Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3121E12-10P 15K8374 25K8175
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt Size 12, 10Pos, Cable; Military Specification Amphenol Industrial Circular Connector, Mil-C-26482 Series I, Receptacle, 10, Pin, Crimp, Cable Mount Rohs Compliant Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
M39029 Connectors, Size 8 Pin 75 ohm - 190940 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details