Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I MS3121E10-6S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - MS3121E10-6S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3121E10-6S
MIL Spec Connector - MIL-DTL-26482 I MS3121E10-6S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
PTSE 6C 6#20 SKT RECP

PTSE 6C 6#20 SKT RECP

Buy Now
Circular Connector Receptacle, Size 10, 6 Position, Cable; Military Specification Amphenol - 31M3185 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 10, 6 Position, Cable; Military Specification Amphenol
31M3185
Circular Connector Receptacle, Size 10, 6 Position, Cable; Military Specification Amphenol 31M3185
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 6 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 6 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site
Circular Connector Rcpt, Size 10, 6Pos, Cable; Military Specification Amphenol Industrial - 15K8372 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 10, 6Pos, Cable; Military Specification Amphenol Industrial
15K8372
Circular Connector Rcpt, Size 10, 6Pos, Cable; Military Specification Amphenol Industrial 15K8372
CIRCULAR CONNECTOR RCPT, SIZE 10, 6POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 10, 6POS, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3121E10-6S MS3121E10-6S 31M3185
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle, Size 10, 6 Position, Cable; Military Specification Amphenol
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data