Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3120P20-41S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3120P20-41S
MIL Spec Connector - MIL-DTL-26482 I MS3120P20-41S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt, Size 20, 41Pos, Wall; Military Specification Amphenol Industrial - 04K3772 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 20, 41Pos, Wall; Military Specification Amphenol Industrial
04K3772
Circular Connector Rcpt, Size 20, 41Pos, Wall; Military Specification Amphenol Industrial 04K3772
CIRCULAR CONNECTOR RCPT, SIZE 20, 41POS, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 20, 41POS, WALL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3120P20-41S 04K3772
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt, Size 20, 41Pos, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAYY - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Plug socket with cable - SIM-M12-8GD-15-PU - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details