Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3120P16-26S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3120P16-26S
MIL Spec Connector - MIL-DTL-26482 I MS3120P16-26S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt, Size 16, 26Pos, Wall; Military Specification Amphenol Industrial - 04K3748 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 16, 26Pos, Wall; Military Specification Amphenol Industrial
04K3748
Circular Connector Rcpt, Size 16, 26Pos, Wall; Military Specification Amphenol Industrial 04K3748
CIRCULAR CONNECTOR RCPT, SIZE 16, 26POS, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 16, 26POS, WALL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3120P16-26S 04K3748
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt, Size 16, 26Pos, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm C Type 90° Plug - 190407(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details