Amphenol Industrial Circular Connector Receptacle, Size 22, 41 Position, Wall; Military Specification Amphenol Industrial MS3120F22-41PY

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 41 POSITION, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 41 POSITION, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 22, 41 Position, Wall; Military Specification Amphenol Industrial - 97J0396 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 41 Position, Wall; Military Specification Amphenol Industrial
97J0396
Circular Connector Receptacle, Size 22, 41 Position, Wall; Military Specification Amphenol Industrial 97J0396
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 41 POSITION, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 41 POSITION, WALL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J0396
Product Name Circular Connector Receptacle, Size 22, 41 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Connector/Terminal/Pin - 17665842 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Specs
Connector Type Military Connector
View Details