AMPHENOL INDUSTRIAL
MS3120F18-32P-LC -- PTSE 32C 32#20 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Ptse 32C 32#20 Pin Recp Amphenol Industrial
MS3120F18-32P-LC
Description
PTSE 32C 32#20 PIN RECP
Description
PTSE 32C 32#20 PIN RECP
Suppliers
Ptse 32C 32#20 Pin Recp Amphenol Industrial
21AJ0319
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
21AJ0319 |
|
Product Name
|
Ptse 32C 32#20 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details