Amphenol Industrial Circular Connector Receptacle, Size 16, 23 Position, Wall; Military Specification Amphenol Industrial MS3120F16-99SW-LC

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 23 POSITION, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 23 POSITION, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 16, 23 Position, Wall; Military Specification Amphenol Industrial - 02M3921 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 23 Position, Wall; Military Specification Amphenol Industrial
02M3921
Circular Connector Receptacle, Size 16, 23 Position, Wall; Military Specification Amphenol Industrial 02M3921
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 23 POSITION, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 23 POSITION, WALL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02M3921
Product Name Circular Connector Receptacle, Size 16, 23 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Quick Connects, Quick Disconnect Connectors - 36-1277-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
3 suppliers