AMPHENOL INDUSTRIAL
MS3120F16-26PW -- PTSE 26C 26#20 PIN RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Ptse 26C 26#20 Pin Recp Amphenol Industrial
MS3120F16-26PW
Description
PTSE 26C 26#20 PIN RECP
Description
PTSE 26C 26#20 PIN RECP
Suppliers
Ptse 26C 26#20 Pin Recp Amphenol Industrial
21AJ0316
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
21AJ0316 |
|
Product Name
|
Ptse 26C 26#20 Pin Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug; Female / Jack
Geometry
Straight
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details