Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3120E16-8P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3120E16-8P
MIL Spec Connector - MIL-DTL-26482 I MS3120E16-8P
CONNECTOR

CONNECTOR

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3120E16-8P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3120E16-8P
Connectors Mil-Qualified, Circular Body, All MS3120E16-8P
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp nbspnbsp8226nbspnb

Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbspnbspnbsp8226nbspnb

Buy Now
Circular Connector Assemblies - 1178-MS3120E16-8P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3120E16-8P-ND
Circular Connector Assemblies 1178-MS3120E16-8P-ND
MIL-26482 MS/PT/CMB RECEPT

MIL-26482 MS/PT/CMB RECEPT

Buy Now Datasheet
Circular Conn, Rcpt, Size 16, 8Pos, Wall; Military Specification Amphenol Industrial - 15K8340 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 16, 8Pos, Wall; Military Specification Amphenol Industrial
15K8340
Circular Conn, Rcpt, Size 16, 8Pos, Wall; Military Specification Amphenol Industrial 15K8340
CIRCULAR CONN, RCPT, SIZE 16, 8POS, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 16, 8POS, WALL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial - 56K9905 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial
56K9905
Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial 56K9905
Circular Connector, MIL-C-26482 Series 1, Solder, Bayonet, Circular Military RoHS Compliant: No

Circular Connector, MIL-C-26482 Series 1, Solder, Bayonet, Circular Military RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3120E16-8P MS3120E16-8P 1178-MS3120E16-8P-ND 15K8340 56K9905
Product Name MIL Spec Connector - MIL-DTL-26482 I Connectors Mil-Qualified, Circular Body, All Circular Connector Assemblies Circular Conn, Rcpt, Size 16, 8Pos, Wall; Military Specification Amphenol Industrial Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190608 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
PCI Express - 10018783-11121TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers