Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3120E12-8P

Description
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp nbspnbsp8226nbspnb
Request a Quote
Description
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp nbspnbsp8226nbspnb
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3120E12-8P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3120E12-8P
Connectors Mil-Qualified, Circular Body, All MS3120E12-8P
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp nbspnbsp8226nbspnb

Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbspnbspnbsp8226nbspnb

Buy Now
MIL Spec Connector - MIL-DTL-26482 I - MS3120E12-8P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3120E12-8P
MIL Spec Connector - MIL-DTL-26482 I MS3120E12-8P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 12, 8 Position, Wall; Military Specification Amphenol Industrial - 25K8104 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 8 Position, Wall; Military Specification Amphenol Industrial
25K8104
Circular Connector, Receptacle, Size 12, 8 Position, Wall; Military Specification Amphenol Industrial 25K8104
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, WALL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3120E12-8P MS3120E12-8P 25K8104
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Receptacle, Size 12, 8 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Contacts - 2243-1348-ND - DigiKey
Specs
Contact Size (AWG) 6 AWG
View Details
3 suppliers
Circular Connector Assemblies - 1124-CKB.M03.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 17.0 amps
View Details