Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-26482 I MS3116P8-4P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116P8-4P
MIL Spec Connector - MIL-DTL-26482 I MS3116P8-4P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Mil Spec Cir Conn, Plug, 8-4, Solder; Military Specification Amphenol Industrial - 09J9054 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 8-4, Solder; Military Specification Amphenol Industrial
09J9054
Mil Spec Cir Conn, Plug, 8-4, Solder; Military Specification Amphenol Industrial 09J9054
MIL SPEC CIR CONN, PLUG, 8-4, SOLDER; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

MIL SPEC CIR CONN, PLUG, 8-4, SOLDER; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site
Ms/pt Proprietary/mil-C-26482, Series I Solder Type Sealed Connectors Series Ms3116P Straight Plugs With Potting Boot, Straight Body Style, Solder Termination, 8 Shell Size, 8-4 Insert Arrangement,... - 93H6146 - Newark, An Avnet Company
Chicago, IL, United States
Ms/pt Proprietary/mil-C-26482, Series I Solder Type Sealed Connectors Series Ms3116P Straight Plugs With Potting Boot, Straight Body Style, Solder Termination, 8 Shell Size, 8-4 Insert Arrangement,...
93H6146
Ms/pt Proprietary/mil-C-26482, Series I Solder Type Sealed Connectors Series Ms3116P Straight Plugs With Potting Boot, Straight Body Style, Solder Termination, 8 Shell Size, 8-4 Insert Arrangement,... 93H6146
MS/PT PROPRIETARY/MIL-C-26 482, SERIES I SOLDER TYPE SEALED CONNECTORS SERIES MS3116P STRAIGHT PLUGS WITH POTTING BOOT, STRAIGHT BODY STYLE, SOLDER TERMINATION, 8 SHELL SIZE, 8-4 INSERT ARRANGEMENT, PLUG GENDER, 4 CONTACTS ROHS COMPLIANT: NO

MS/PT PROPRIETARY/MIL-C-26482, SERIES I SOLDER TYPE SEALED CONNECTORS SERIES MS3116P STRAIGHT PLUGS WITH POTTING BOOT, STRAIGHT BODY STYLE, SOLDER TERMINATION, 8 SHELL SIZE, 8-4 INSERT ARRANGEMENT, PLUG GENDER, 4 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3116P8-4P MS3116P8-4P 09J9054 93H6146
Product Name MIL Spec Connector - MIL-DTL-26482 I Mil Spec Cir Conn, Plug, 8-4, Solder; Military Specification Amphenol Industrial Ms/pt Proprietary/mil-C-26482, Series I Solder Type Sealed Connectors Series Ms3116P Straight Plugs With Potting Boot, Straight Body Style, Solder Termination, 8 Shell Size, 8-4 Insert Arrangement,...
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data