Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-26482 I MS3116P8-2S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - MS3116P8-2S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116P8-2S
MIL Spec Connector - MIL-DTL-26482 I MS3116P8-2S
CONNECTOR

CONNECTOR

Buy Now
MIL Spec Connector - MIL-DTL-26482 I - MS3116P8-2S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116P8-2S
MIL Spec Connector - MIL-DTL-26482 I MS3116P8-2S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
PT 2C 2#20 SKT PLUG

PT 2C 2#20 SKT PLUG

Buy Now
Circular Connector, Plug, Size 8, 2 Position, Cable; Military Specification Amphenol Aerospace - 97J0308 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 2 Position, Cable; Military Specification Amphenol Aerospace
97J0308
Circular Connector, Plug, Size 8, 2 Position, Cable; Military Specification Amphenol Aerospace 97J0308
CIRCULAR CONNECTOR, PLUG, SIZE 8, 2 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 2 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Mil Spec Circular Conn, Plug, 2P, 8-2; Military Specification Amphenol Industrial - 90J0822 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 2P, 8-2; Military Specification Amphenol Industrial
90J0822
Mil Spec Circular Conn, Plug, 2P, 8-2; Military Specification Amphenol Industrial 90J0822
MIL SPEC CIRCULAR CONN, PLUG, 2P, 8-2; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

MIL SPEC CIRCULAR CONN, PLUG, 2P, 8-2; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3116P8-2S MS3116P8-2S 97J0308
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Plug, Size 8, 2 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details