Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3116P22-55S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116P22-55S
MIL Spec Connector - MIL-DTL-26482 I MS3116P22-55S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 22, 55 Position, Cable; Military Specification Amphenol Industrial - 90J0818 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 55 Position, Cable; Military Specification Amphenol Industrial
90J0818
Circular Connector Plug Size 22, 55 Position, Cable; Military Specification Amphenol Industrial 90J0818
CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Solder Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Solder Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site
Pt 55C 55#20 Skt Plug Rohs Compliant Amphenol - 64W6357 - Newark, An Avnet Company
Chicago, IL, United States
Pt 55C 55#20 Skt Plug Rohs Compliant Amphenol
64W6357
Pt 55C 55#20 Skt Plug Rohs Compliant Amphenol 64W6357
PT 55C 55#20 SKT PLUG ROHS COMPLIANT: NO

PT 55C 55#20 SKT PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3116P22-55S 90J0818 64W6357
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 22, 55 Position, Cable; Military Specification Amphenol Industrial Pt 55C 55#20 Skt Plug Rohs Compliant Amphenol
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products