CONNECTOR
CIRCULAR CONNECTOR PLUG SIZE 20, 39POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Socket; Circular Shell Style:Straight Plug; Connecting Termination:Solder; Connector Mounting:Cable; Connector Shell Size:20 RoHS Compliant: No
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MS3116P20-39S | 90J0810 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Plug Size 20, 39Pos, Cable; Body Material Amphenol Industrial |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |