Amphenol Industrial Circular Connector Assemblies MS3116P12-10P

Description
MIL-26482 MS/PT/CMB PLUG
Request a Quote Datasheet
Description
MIL-26482 MS/PT/CMB PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS3116P12-10P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3116P12-10P-ND
Circular Connector Assemblies 1178-MS3116P12-10P-ND
MIL-26482 MS/PT/CMB PLUG

MIL-26482 MS/PT/CMB PLUG

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116P12-10P
MIL Spec Connector - MIL-DTL-26482 I MS3116P12-10P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116P12-10P
MIL Spec Connector - MIL-DTL-26482 I MS3116P12-10P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Plug Size 12, 10 Position, Cable; Military Specification Amphenol Industrial - 25K8082 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12, 10 Position, Cable; Military Specification Amphenol Industrial
25K8082
Circular Connector Plug Size 12, 10 Position, Cable; Military Specification Amphenol Industrial 25K8082
CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS3116P12-10P-ND MS3116P12-10P MS3116P12-10P 25K8082
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 12, 10 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDBG03L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 400 volts
Current Rating 10.0 amps
View Details
5 suppliers
Terminal Blocks - 39.4111 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-1711/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers