Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3116P10-98S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116P10-98S
MIL Spec Connector - MIL-DTL-26482 I MS3116P10-98S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
PT 6C 6#20 SKT PLUG

PT 6C 6#20 SKT PLUG

Buy Now
Circular Connector Plug, Size 10, 6Pos, Cable; Body Material Amphenol Industrial - 09J9053 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 6Pos, Cable; Body Material Amphenol Industrial
09J9053
Circular Connector Plug, Size 10, 6Pos, Cable; Body Material Amphenol Industrial 09J9053
CIRCULAR CONNECTOR PLUG, SIZE 10, 6POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Socket; Circular Shell Style:Straight Plug; Connecting Termination:Solder; Connector Mounting:Cable; Connector Shell Size:10 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 6POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Socket; Circular Shell Style:Straight Plug; Connecting Termination:Solder; Connector Mounting:Cable; Connector Shell Size:10 RoHS Compliant: No

Supplier's Site
Pt 6C 6#20 Skt Plug Rohs Compliant Amphenol - 64W6351 - Newark, An Avnet Company
Chicago, IL, United States
Pt 6C 6#20 Skt Plug Rohs Compliant Amphenol
64W6351
Pt 6C 6#20 Skt Plug Rohs Compliant Amphenol 64W6351
PT 6C 6#20 SKT PLUG ROHS COMPLIANT: NO

PT 6C 6#20 SKT PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3116P10-98S MS3116P10-98S 09J9053 64W6351
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 10, 6Pos, Cable; Body Material Amphenol Industrial Pt 6C 6#20 Skt Plug Rohs Compliant Amphenol
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1413 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-1203-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers