Amphenol Industrial Circular Connector Assemblies MS3116J8-3S

Description
MIL-26482 MS/PT/CMB PLUG
Request a Quote Datasheet
Description
MIL-26482 MS/PT/CMB PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS3116J8-3S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3116J8-3S-ND
Circular Connector Assemblies 1178-MS3116J8-3S-ND
MIL-26482 MS/PT/CMB PLUG

MIL-26482 MS/PT/CMB PLUG

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116J8-3S
MIL Spec Connector - MIL-DTL-26482 I MS3116J8-3S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
PT 3C 3#20 SKT PLUG

PT 3C 3#20 SKT PLUG

Buy Now
Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Industrial - 97J0290 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Industrial
97J0290
Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Industrial 97J0290
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS3116J8-3S-ND MS3116J8-3S MS3116J8-3S 97J0290
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Cable Mount Twinax Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details