Amphenol Industrial Circular Connector Plug, Size 12, 3 Position, Cable; Military Specification Amphenol Industrial MS3116J12-3SY

Description
CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 12, 3 Position, Cable; Military Specification Amphenol Industrial - 97J0273 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 3 Position, Cable; Military Specification Amphenol Industrial
97J0273
Circular Connector Plug, Size 12, 3 Position, Cable; Military Specification Amphenol Industrial 97J0273
CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J0273
Product Name Circular Connector Plug, Size 12, 3 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data