Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3116F8-4S

Description
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp nbspnbsp8226nbspnb
Request a Quote
Description
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp nbspnbsp8226nbspnb
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3116F8-4S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3116F8-4S
Connectors Mil-Qualified, Circular Body, All MS3116F8-4S
Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp nbspnbsp8226nbspnb

Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbspnbspnbsp8226nbspnb

Buy Now
MIL Spec Connector - MIL-DTL-26482 I - MS3116F8-4S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116F8-4S
MIL Spec Connector - MIL-DTL-26482 I MS3116F8-4S
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116F8-4S
MIL Spec Connector - MIL-DTL-26482 I MS3116F8-4S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116F8-4S
MIL Spec Connector - MIL-DTL-26482 I MS3116F8-4S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Plug, Size 8, 4 Position, Cable; Military Specification Amphenol Industrial - 85C4108 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 4 Position, Cable; Military Specification Amphenol Industrial
85C4108
Circular Connector, Plug, Size 8, 4 Position, Cable; Military Specification Amphenol Industrial 85C4108
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial - 73J8776 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial
73J8776
Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial 73J8776
Circular Connector, MIL-C-26482 Series 1, Solder, Bayonet, Circular Military RoHS Compliant: No

Circular Connector, MIL-C-26482 Series 1, Solder, Bayonet, Circular Military RoHS Compliant: No

Supplier's Site
connector,metal circular,str plug w/cable clamp,size 8,4 #20 solder socket cont - 70143347 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circular,str plug w/cable clamp,size 8,4 #20 solder socket cont
70143347
connector,metal circular,str plug w/cable clamp,size 8,4 #20 solder socket cont 70143347
5⁄10 A Miniature Cylinderical Connectors Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.

5⁄10 A Miniature Cylinderical Connectors
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3116F8-4S MS3116F8-4S 85C4108 73J8776 70143347
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Plug, Size 8, 4 Position, Cable; Military Specification Amphenol Industrial Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial connector,metal circular,str plug w/cable clamp,size 8,4 #20 solder socket cont
Connector Type Circular / Cylindrical Connectors; Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Coupling / Adapter Coupling / Adapter
Coupling Bayonet Bayonet
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Accessories - 1124-BEZ.0D.200.SCN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details