Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3116F8-4P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - MS3116F8-4P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116F8-4P
MIL Spec Connector - MIL-DTL-26482 I MS3116F8-4P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116F8-4P
MIL Spec Connector - MIL-DTL-26482 I MS3116F8-4P
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Swedesboro, NJ, United States
PT 4C 4#20 PIN PLUG

PT 4C 4#20 PIN PLUG

Buy Now
connector,metal circ,str plug w/cable clamp,size 8,4 #20 solder pin contact - 70143346 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circ,str plug w/cable clamp,size 8,4 #20 solder pin contact
70143346
connector,metal circ,str plug w/cable clamp,size 8,4 #20 solder pin contact 70143346
5⁄10 A Miniature Cylinderical Connectors Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.

5⁄10 A Miniature Cylinderical Connectors
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.

Supplier's Site
Circular Connector, Plug, Size 8, 4 Position, Cable; Military Specification Amphenol Industrial - 85C4107 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 4 Position, Cable; Military Specification Amphenol Industrial
85C4107
Circular Connector, Plug, Size 8, 4 Position, Cable; Military Specification Amphenol Industrial 85C4107
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Ms/pt Proprietary/mil-C-26482, Series I Solder Type Sealed Connectors Series Ms3116F Environmental Resisting Straight Plugs With Strain Relief, Straight Body Style, 8 Shell Size, 8-4 Insert Arrange... - 05C0166 - Newark, An Avnet Company
Chicago, IL, United States
Ms/pt Proprietary/mil-C-26482, Series I Solder Type Sealed Connectors Series Ms3116F Environmental Resisting Straight Plugs With Strain Relief, Straight Body Style, 8 Shell Size, 8-4 Insert Arrange...
05C0166
Ms/pt Proprietary/mil-C-26482, Series I Solder Type Sealed Connectors Series Ms3116F Environmental Resisting Straight Plugs With Strain Relief, Straight Body Style, 8 Shell Size, 8-4 Insert Arrange... 05C0166
MS/PT PROPRIETARY/MIL-C-26 482, SERIES I SOLDER TYPE SEALED CONNECTORS SERIES MS3116F ENVIRONMENTAL RESISTING STRAIGHT PLUGS WITH STRAIN RELIEF, STRAIGHT BODY STYLE, 8 SHELL SIZE, 8-4 INSERT ARRANGEMENT, 4 CONTACTS ROHS COMPLIANT: NO

MS/PT PROPRIETARY/MIL-C-26482, SERIES I SOLDER TYPE SEALED CONNECTORS SERIES MS3116F ENVIRONMENTAL RESISTING STRAIGHT PLUGS WITH STRAIN RELIEF, STRAIGHT BODY STYLE, 8 SHELL SIZE, 8-4 INSERT ARRANGEMENT, 4 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3116F8-4P MS3116F8-4P 70143346 85C4107 05C0166
Product Name MIL Spec Connector - MIL-DTL-26482 I connector,metal circ,str plug w/cable clamp,size 8,4 #20 solder pin contact Circular Connector, Plug, Size 8, 4 Position, Cable; Military Specification Amphenol Industrial Ms/pt Proprietary/mil-C-26482, Series I Solder Type Sealed Connectors Series Ms3116F Environmental Resisting Straight Plugs With Strain Relief, Straight Body Style, 8 Shell Size, 8-4 Insert Arrange...
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Geometry Straight Straight
Termination Solder
Mounting Free Hanging
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details