Amphenol Industrial Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Industrial MS3116F8-3SW

Description
PT 3C 3#20 SKT PLUG
Request a Quote
Description
PT 3C 3#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PT 3C 3#20 SKT PLUG

PT 3C 3#20 SKT PLUG

Buy Now
Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Industrial - 97J0265 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Industrial
97J0265
Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Industrial 97J0265
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3116F8-3SW 97J0265
Product Name Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers