AMPHENOL INDUSTRIAL
MS3116F20-41PY -- PT 41C 41#20 PIN PLUG AMPHENOL INDUSTRIAL
Amphenol Industrial
Pt 41C 41#20 Pin Plug Amphenol Industrial
MS3116F20-41PY
Description
PT 41C 41#20 PIN PLUG
Description
PT 41C 41#20 PIN PLUG
Suppliers
Pt 41C 41#20 Pin Plug Amphenol Industrial
21AJ0294
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
21AJ0294 |
|
Product Name
|
Pt 41C 41#20 Pin Plug Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details