Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3116F18-30S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116F18-30S
MIL Spec Connector - MIL-DTL-26482 I MS3116F18-30S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 18, 30Pos, Cable; Body Material Amphenol Industrial - 90J0751 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 30Pos, Cable; Body Material Amphenol Industrial
90J0751
Circular Connector Plug Size 18, 30Pos, Cable; Body Material Amphenol Industrial 90J0751
CIRCULAR CONNECTOR PLUG SIZE 18, 30POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Socket; Circular Shell Style:Straight Plug; Connecting Termination:Solder; Connector Mounting:Cable; Connector Shell Size:18 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 30POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Socket; Circular Shell Style:Straight Plug; Connecting Termination:Solder; Connector Mounting:Cable; Connector Shell Size:18 RoHS Compliant: No

Supplier's Site
Pt 30C 29#20 1#16 Skt Plug Amphenol Industrial - 21AJ0288 - Newark, An Avnet Company
Chicago, IL, United States
Pt 30C 29#20 1#16 Skt Plug Amphenol Industrial
21AJ0288
Pt 30C 29#20 1#16 Skt Plug Amphenol Industrial 21AJ0288
PT 30C 29#20 1#16 SKT PLUG

PT 30C 29#20 1#16 SKT PLUG

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3116F18-30S 90J0751 21AJ0288
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 18, 30Pos, Cable; Body Material Amphenol Industrial Pt 30C 29#20 1#16 Skt Plug Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0055-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wire Splice Connectors - 2946-0221-0490-ND - DigiKey
Specs
Contact Size (AWG) 12 to 24 AWG
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details