Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I MS3116F18-11S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116F18-11S
MIL Spec Connector - MIL-DTL-26482 I MS3116F18-11S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,SIZE 18,11 #16 SOLDER SOCKET CONT - 70011104 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,SIZE 18,11 #16 SOLDER SOCKET CONT
70011104
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,SIZE 18,11 #16 SOLDER SOCKET CONT 70011104
Straight Plug with Cable Clamp Type Shell, #16⁄20 Size Contacts, Connector Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P. The shell type of the connector was straight plug with cable clamp.

Straight Plug with Cable Clamp Type Shell, #16⁄20 Size Contacts, Connector
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
The shell type of the connector was straight plug with cable clamp.

Supplier's Site
Circular Connector Plug Size 18, 11 Position, Cable; Military Specification Amphenol Industrial - 40M1156 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 11 Position, Cable; Military Specification Amphenol Industrial
40M1156
Circular Connector Plug Size 18, 11 Position, Cable; Military Specification Amphenol Industrial 40M1156
CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, Plug, 18-11, Solder; Military Specification Amphenol Industrial - 90J0749 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 18-11, Solder; Military Specification Amphenol Industrial
90J0749
Mil Spec Cir Conn, Plug, 18-11, Solder; Military Specification Amphenol Industrial 90J0749
MIL SPEC CIR CONN, PLUG, 18-11, SOLDER; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

MIL SPEC CIR CONN, PLUG, 18-11, SOLDER; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3116F18-11S MS3116F18-11S 70011104 40M1156 90J0749
Product Name MIL Spec Connector - MIL-DTL-26482 I CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,SIZE 18,11 #16 SOLDER SOCKET CONT Circular Connector Plug Size 18, 11 Position, Cable; Military Specification Amphenol Industrial Mil Spec Cir Conn, Plug, 18-11, Solder; Military Specification Amphenol Industrial
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Geometry Straight
Termination Solder
Mounting Free Hanging
Coupling Bayonet BayonetRoHS Compliant: No Bayonet
Unlock Full Specs
to access all available technical data

Similar Products