Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3116F16-26S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116F16-26S
MIL Spec Connector - MIL-DTL-26482 I MS3116F16-26S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 16, 26 Position, Cable; Military Specification Amphenol Industrial - 85C4096 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 16, 26 Position, Cable; Military Specification Amphenol Industrial
85C4096
Circular Connector Receptacle Size 16, 26 Position, Cable; Military Specification Amphenol Industrial 85C4096
CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 26 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 16, 26 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site
CONN PLUG 26POS STRAIGHT W/SCKT - 52-MS3116F16-26S - Utmel Electronic Limited
Hong Kong, China
CONN PLUG 26POS STRAIGHT W/SCKT
52-MS3116F16-26S
CONN PLUG 26POS STRAIGHT W/SCKT 52-MS3116F16-26S
CONN PLUG 26POS STRAIGHT W/SCKT

CONN PLUG 26POS STRAIGHT W/SCKT

Supplier's Site
Fort Worth, TX, USA
connector,metal circular,str plug w/cable clamp,size 16,26#20 solder socket cont
70011095
connector,metal circular,str plug w/cable clamp,size 16,26#20 solder socket cont 70011095
connector,metal circular,str plug w/cable clamp,size 16,26#20 solder socket cont

connector,metal circular,str plug w/cable clamp,size 16,26#20 solder socket cont

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3116F16-26S 85C4096 52-MS3116F16-26S 70011095
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 16, 26 Position, Cable; Military Specification Amphenol Industrial CONN PLUG 26POS STRAIGHT W/SCKT connector,metal circular,str plug w/cable clamp,size 16,26#20 solder socket cont
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Gender Male / Plug
Geometry Straight Straight
Termination Solder
Mounting Free Hanging
Unlock Full Specs
to access all available technical data