CONNECTOR
MIL-26482 MS/PT/CMB
CONNECTOR
CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Military Specification:MIL-DT
CONN PLUG 5POS STRAIGHT W/SCKT
5⁄10 A Miniature Cylinderical Connectors
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
| Powell Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3116F14-5S | 34H5482 | 52-MS3116F14-5S | 70143361 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Circular Connector Plug, Size 14, 5 Position, Cable; Military Specification Amphenol Industrial | CONN PLUG 5POS STRAIGHT W/SCKT | connector,metal circular,str plug w/cable clamp,size 14,5 #16 solder socket cont |
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | |
| Coupling / Adapter | Coupling / Adapter | |||
| Coupling | Bayonet | Bayonet | ||
| Gender | Male / Plug | |||
| Geometry | Straight | Straight |