Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3116F14-5P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116F14-5P
MIL Spec Connector - MIL-DTL-26482 I MS3116F14-5P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
PT 5C 5#16 PIN PLUG

PT 5C 5#16 PIN PLUG

Buy Now
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,SIZE 14,5 #16 SOLDER PIN CONTACT - 70011065 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,SIZE 14,5 #16 SOLDER PIN CONTACT
70011065
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,SIZE 14,5 #16 SOLDER PIN CONTACT 70011065
Straight Plug with Cable Clamp Type Shell, #16⁄20 Size Contacts, Connector Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P. The shell type of the connector was straight plug with cable clamp.

Straight Plug with Cable Clamp Type Shell, #16⁄20 Size Contacts, Connector
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
The shell type of the connector was straight plug with cable clamp.

Supplier's Site
Circular Connector Plug, Size 14, 5 Position, Cable; Military Specification Amphenol Aerospace - 97J0223 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 14, 5 Position, Cable; Military Specification Amphenol Aerospace
97J0223
Circular Connector Plug, Size 14, 5 Position, Cable; Military Specification Amphenol Aerospace 97J0223
CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Plug, 14-5, Cable; Military Specification Amphenol Industrial - 07H7620 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-5, Cable; Military Specification Amphenol Industrial
07H7620
Circular Connector, Plug, 14-5, Cable; Military Specification Amphenol Industrial 07H7620
CIRCULAR CONNECTOR, PLUG, 14-5, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 14-5, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3116F14-5P MS3116F14-5P 70011065 97J0223
Product Name MIL Spec Connector - MIL-DTL-26482 I CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,SIZE 14,5 #16 SOLDER PIN CONTACT Circular Connector Plug, Size 14, 5 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Geometry Straight
Termination Solder
Mounting Free Hanging
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Contact for 3/0 AWG Cable Silver Plated Wire Contact - 1328g2-bk - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details