Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3116F12-8P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116F12-8P
MIL Spec Connector - MIL-DTL-26482 I MS3116F12-8P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,SIZE 12,8 #20 SOLDER PIN CONTACT - 70011060 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,SIZE 12,8 #20 SOLDER PIN CONTACT
70011060
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,SIZE 12,8 #20 SOLDER PIN CONTACT 70011060
5 A Rated Current, Miniature Cylindrical Connector Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P. The miniature connector made from pin and socket contacts which are machined from low loss copper alloy and gold plated to eliminate contact corrosion and provide an indefinite shelf life.

5 A Rated Current, Miniature Cylindrical Connector
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
The miniature connector made from pin and socket contacts which are machined from low loss copper alloy and gold plated to eliminate contact corrosion and provide an indefinite shelf life.

Supplier's Site
Circular Connector Plug, Size 12, 8 Position, Cable; Military Specification Amphenol Aerospace - 97J0205 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 8 Position, Cable; Military Specification Amphenol Aerospace
97J0205
Circular Connector Plug, Size 12, 8 Position, Cable; Military Specification Amphenol Aerospace 97J0205
CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Plug, 12-8, Cable; Military Specification Amphenol Industrial - 09H1593 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12-8, Cable; Military Specification Amphenol Industrial
09H1593
Circular Connector, Plug, 12-8, Cable; Military Specification Amphenol Industrial 09H1593
CIRCULAR CONNECTOR, PLUG, 12-8, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 12-8, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3116F12-8P MS3116F12-8P 70011060 97J0205
Product Name MIL Spec Connector - MIL-DTL-26482 I CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,SIZE 12,8 #20 SOLDER PIN CONTACT Circular Connector Plug, Size 12, 8 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Geometry Straight
Termination Solder
Mounting Free Hanging
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13221TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-2417-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers