Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3116F12-3SY

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116F12-3SY
MIL Spec Connector - MIL-DTL-26482 I MS3116F12-3SY
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116F12-3SY
MIL Spec Connector - MIL-DTL-26482 I MS3116F12-3SY
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 12, 3 Position, Cable; Military Specification Amphenol Industrial - 97J0204 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 3 Position, Cable; Military Specification Amphenol Industrial
97J0204
Circular Connector Plug, Size 12, 3 Position, Cable; Military Specification Amphenol Industrial 97J0204
CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3116F12-3SY 97J0204
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 12, 3 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Circular Connector, Receptacle, 16 Position, Panel; Product Range Lemo - 64T0004 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DIN 41612 - 39-XC5A-2022-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers