Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3116F12-3S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - MS3116F12-3S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116F12-3S
MIL Spec Connector - MIL-DTL-26482 I MS3116F12-3S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116F12-3S
MIL Spec Connector - MIL-DTL-26482 I MS3116F12-3S
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Circular Connector Plug, Size 12, 3 Position, Cable; Military Specification Amphenol Industrial - 85C4092 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 3 Position, Cable; Military Specification Amphenol Industrial
85C4092
Circular Connector Plug, Size 12, 3 Position, Cable; Military Specification Amphenol Industrial 85C4092
CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
connector,metal circular,str plug w/cable clamp,size 12,3#16 solder socket cont - 70143355 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circular,str plug w/cable clamp,size 12,3#16 solder socket cont
70143355
connector,metal circular,str plug w/cable clamp,size 12,3#16 solder socket cont 70143355
5⁄10 A Miniature Cylinderical Connectors Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.

5⁄10 A Miniature Cylinderical Connectors
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3116F12-3S 85C4092 70143355
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 12, 3 Position, Cable; Military Specification Amphenol Industrial connector,metal circular,str plug w/cable clamp,size 12,3#16 solder socket cont
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Coupling / Adapter Coupling / Adapter
Coupling Bayonet Bayonet
Geometry Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Power Entry Modules (PEM) - 486-3-109-088-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details