Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3116F12-10P

Description
MIL-26482 MS/PT/CMB
Request a Quote
Description
MIL-26482 MS/PT/CMB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116F12-10P
MIL Spec Connector - MIL-DTL-26482 I MS3116F12-10P
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116F12-10P
MIL Spec Connector - MIL-DTL-26482 I MS3116F12-10P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 12, 10 Position, Cable; Military Specification Amphenol Industrial - 85C4089 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12, 10 Position, Cable; Military Specification Amphenol Industrial
85C4089
Circular Connector Plug Size 12, 10 Position, Cable; Military Specification Amphenol Industrial 85C4089
CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Ms/pt Proprietary/mil-C-26482, Series I Solder Type Sealed Connectors Series Ms3116F Environmental Resisting Straight Plugs With Strain Relief, Straight Body Style, 12 Shell Size, 12-10 Insert Arra... - 97J0196 - Newark, An Avnet Company
Chicago, IL, United States
Ms/pt Proprietary/mil-C-26482, Series I Solder Type Sealed Connectors Series Ms3116F Environmental Resisting Straight Plugs With Strain Relief, Straight Body Style, 12 Shell Size, 12-10 Insert Arra...
97J0196
Ms/pt Proprietary/mil-C-26482, Series I Solder Type Sealed Connectors Series Ms3116F Environmental Resisting Straight Plugs With Strain Relief, Straight Body Style, 12 Shell Size, 12-10 Insert Arra... 97J0196
MS/PT PROPRIETARY/MIL-C-26 482, SERIES I SOLDER TYPE SEALED CONNECTORS SERIES MS3116F ENVIRONMENTAL RESISTING STRAIGHT PLUGS WITH STRAIN RELIEF, STRAIGHT BODY STYLE, 12 SHELL SIZE, 12-10 INSERT ARRANGEMENT, 10 CONTACTS ROHS COMPLIANT: NO

MS/PT PROPRIETARY/MIL-C-26482, SERIES I SOLDER TYPE SEALED CONNECTORS SERIES MS3116F ENVIRONMENTAL RESISTING STRAIGHT PLUGS WITH STRAIN RELIEF, STRAIGHT BODY STYLE, 12 SHELL SIZE, 12-10 INSERT ARRANGEMENT, 10 CONTACTS ROHS COMPLIANT: NO

Supplier's Site
connector,metal circular,str plug w/cable clamp,size 12,10 #20 solder pin cont - 70143359 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circular,str plug w/cable clamp,size 12,10 #20 solder pin cont
70143359
connector,metal circular,str plug w/cable clamp,size 12,10 #20 solder pin cont 70143359
5⁄10 A Miniature Cylinderical Connectors Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.

5⁄10 A Miniature Cylinderical Connectors
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3116F12-10P 85C4089 97J0196 70143359
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 12, 10 Position, Cable; Military Specification Amphenol Industrial Ms/pt Proprietary/mil-C-26482, Series I Solder Type Sealed Connectors Series Ms3116F Environmental Resisting Straight Plugs With Strain Relief, Straight Body Style, 12 Shell Size, 12-10 Insert Arra... connector,metal circular,str plug w/cable clamp,size 12,10 #20 solder pin cont
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Coupling / Adapter Coupling / Adapter
Coupling Bayonet Bayonet
Geometry Straight Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-943-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details