Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-26482 I MS3116F10-98P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - MS3116F10-98P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116F10-98P
MIL Spec Connector - MIL-DTL-26482 I MS3116F10-98P
CONNECTOR

CONNECTOR

Buy Now
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,SIZE 10,6 #20 SOLDER PIN CONTACT - 70011047 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,SIZE 10,6 #20 SOLDER PIN CONTACT
70011047
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,SIZE 10,6 #20 SOLDER PIN CONTACT 70011047
Miniature Cylindrical Connectors Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P. Miniature Cylindrical connectors offer twice the number of contacts in just half the size of a Standard connector.

Miniature Cylindrical Connectors
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
Miniature Cylindrical connectors offer twice the number of contacts in just half the size of a Standard connector.

Supplier's Site
Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Aerospace - 97J0194 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Aerospace
97J0194
Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Aerospace 97J0194
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3116F10-98P 70011047 97J0194
Product Name MIL Spec Connector - MIL-DTL-26482 I CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,SIZE 10,6 #20 SOLDER PIN CONTACT Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Geometry Straight
Termination Solder
Mounting Free Hanging
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data

Similar Products