CONNECTOR
Circular MIL Spec Connector 6P #20 PIN CONTACTS Product overview: MS3116F10-6P from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-MS3116F10-6P can be used for catalog matching and distributor lookup.
5⁄10 A Miniature Cylinderical Connectors
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Military Specification:MIL-DT
Circular Connector, MIL-C-26482 Series 1, Solder, Bayonet, Circular Military RoHS Compliant: No
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3116F10-6P | 378-MS3116F10-6P | 70143352 | 85C4087 | 97J0190 |
| Product Name | MIL Spec Connector - MIL-DTL-26482 I | Electronic Connector | connector,metal circular,str plug w/cable clamp,size 10,6 #20 solder pin contact | Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Industrial | Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial |
| Connector Type | Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Voltage Rating | 600 volts | 600 volts | |||
| Current Rating | 7.5 amps | 7.5 amps | |||
| Geometry | Straight | ||||
| Termination | Solder |