Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3116E8-3P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116E8-3P
MIL Spec Connector - MIL-DTL-26482 I MS3116E8-3P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Industrial - 34H5473 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Industrial
34H5473
Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Industrial 34H5473
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Ms/pt Proprietary/mil-C-26482, Series I Solder Type Sealed Connectors Series Ms3116E Environmental Resisting Straight Plugs, Straight Body Style, Solder Termination, 8 Shell Size, 8-3 Insert Arrang... - 97J0184 - Newark, An Avnet Company
Chicago, IL, United States
Ms/pt Proprietary/mil-C-26482, Series I Solder Type Sealed Connectors Series Ms3116E Environmental Resisting Straight Plugs, Straight Body Style, Solder Termination, 8 Shell Size, 8-3 Insert Arrang...
97J0184
Ms/pt Proprietary/mil-C-26482, Series I Solder Type Sealed Connectors Series Ms3116E Environmental Resisting Straight Plugs, Straight Body Style, Solder Termination, 8 Shell Size, 8-3 Insert Arrang... 97J0184
MS/PT PROPRIETARY/MIL-C-26 482, SERIES I SOLDER TYPE SEALED CONNECTORS SERIES MS3116E ENVIRONMENTAL RESISTING STRAIGHT PLUGS, STRAIGHT BODY STYLE, SOLDER TERMINATION, 8 SHELL SIZE, 8-3 INSERT ARRANGEMENT, 3 CONTACTS ROHS COMPLIANT: NO

MS/PT PROPRIETARY/MIL-C-26482, SERIES I SOLDER TYPE SEALED CONNECTORS SERIES MS3116E ENVIRONMENTAL RESISTING STRAIGHT PLUGS, STRAIGHT BODY STYLE, SOLDER TERMINATION, 8 SHELL SIZE, 8-3 INSERT ARRANGEMENT, 3 CONTACTS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3116E8-3P MS3116E8-3P 34H5473 97J0184
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Industrial Ms/pt Proprietary/mil-C-26482, Series I Solder Type Sealed Connectors Series Ms3116E Environmental Resisting Straight Plugs, Straight Body Style, Solder Termination, 8 Shell Size, 8-3 Insert Arrang...
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Coaxial Adapters - 7909C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details