Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3116E24-61S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116E24-61S
MIL Spec Connector - MIL-DTL-26482 I MS3116E24-61S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 24, 61 Position, Cable; Military Specification Amphenol Industrial - 97J0181 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 61 Position, Cable; Military Specification Amphenol Industrial
97J0181
Circular Connector Plug Size 24, 61 Position, Cable; Military Specification Amphenol Industrial 97J0181
CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Solder Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Solder Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3116E24-61S 97J0181
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 24, 61 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data