Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3116E12-8S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116E12-8S
MIL Spec Connector - MIL-DTL-26482 I MS3116E12-8S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116E12-8S
MIL Spec Connector - MIL-DTL-26482 I MS3116E12-8S
CONNECTOR

CONNECTOR

Buy Now
CONN PLUG 8POS STRAIGHT W/SCKT - 52-MS3116E12-8S - Utmel Electronic Limited
Hong Kong, China
CONN PLUG 8POS STRAIGHT W/SCKT
52-MS3116E12-8S
CONN PLUG 8POS STRAIGHT W/SCKT 52-MS3116E12-8S
CONN PLUG 8POS STRAIGHT W/SCKT

CONN PLUG 8POS STRAIGHT W/SCKT

Supplier's Site
Circular Connector Plug, Size 12, 8 Position, Cable; Military Specification Amphenol Industrial - 97J0149 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 8 Position, Cable; Military Specification Amphenol Industrial
97J0149
Circular Connector Plug, Size 12, 8 Position, Cable; Military Specification Amphenol Industrial 97J0149
CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3116E12-8S 52-MS3116E12-8S 97J0149
Product Name MIL Spec Connector - MIL-DTL-26482 I CONN PLUG 8POS STRAIGHT W/SCKT Circular Connector Plug, Size 12, 8 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Type 90° Plug - 190407(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details