Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3116E12-3S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116E12-3S
MIL Spec Connector - MIL-DTL-26482 I MS3116E12-3S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116E12-3S
MIL Spec Connector - MIL-DTL-26482 I MS3116E12-3S
CONNECTOR

CONNECTOR

Buy Now
CONN PLUG 3POS STRAIGHT W/SCKT - 40-MS3116E12-3S - Utmel Electronic Limited
Hong Kong, China
CONN PLUG 3POS STRAIGHT W/SCKT
40-MS3116E12-3S
CONN PLUG 3POS STRAIGHT W/SCKT 40-MS3116E12-3S
CONN PLUG 3POS STRAIGHT W/SCKT

CONN PLUG 3POS STRAIGHT W/SCKT

Supplier's Site
Circular Connector Plug, Size 12, 3 Position, Cable; Military Specification Amphenol Aerospace - 97J0147 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 3 Position, Cable; Military Specification Amphenol Aerospace
97J0147
Circular Connector Plug, Size 12, 3 Position, Cable; Military Specification Amphenol Aerospace 97J0147
CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Conn, Plug, 12-3, Cable; Military Specification Amphenol Industrial - 34H5460 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 12-3, Cable; Military Specification Amphenol Industrial
34H5460
Circular Conn, Plug, 12-3, Cable; Military Specification Amphenol Industrial 34H5460
CIRCULAR CONN, PLUG, 12-3, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 12-3, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3116E12-3S 40-MS3116E12-3S 97J0147
Product Name MIL Spec Connector - MIL-DTL-26482 I CONN PLUG 3POS STRAIGHT W/SCKT Circular Connector Plug, Size 12, 3 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Circular Connector Accessories - 1124-1028-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details