Amphenol Corporation MIL Spec Connector - MIL-DTL-26482 I MS3116E12-10S

Description
MIL-26482 MS/PT/CMB
Request a Quote Datasheet
Description
MIL-26482 MS/PT/CMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116E12-10S
MIL Spec Connector - MIL-DTL-26482 I MS3116E12-10S
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116E12-10S
MIL Spec Connector - MIL-DTL-26482 I MS3116E12-10S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Plug Size 12, 10 Position, Cable; Military Specification Amphenol - 34H5458 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12, 10 Position, Cable; Military Specification Amphenol
34H5458
Circular Connector Plug Size 12, 10 Position, Cable; Military Specification Amphenol 34H5458
CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site
Circular Connector Plug Size 12, 10Pos, Cable; Military Specification Amphenol Industrial - 97J0144 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12, 10Pos, Cable; Military Specification Amphenol Industrial
97J0144
Circular Connector Plug Size 12, 10Pos, Cable; Military Specification Amphenol Industrial 97J0144
CIRCULAR CONNECTOR PLUG SIZE 12, 10POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12, 10POS, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3116E12-10S MS3116E12-10S 34H5458 97J0144
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 12, 10 Position, Cable; Military Specification Amphenol Circular Connector Plug Size 12, 10Pos, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TRB Connector, Triax 3-Lug - 110459 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Coupling Bayonet
View Details
Strip Connector Off The Shelf - Type PreWired - A25000-002 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details