Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3116E10-6S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116E10-6S
MIL Spec Connector - MIL-DTL-26482 I MS3116E10-6S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116E10-6S
MIL Spec Connector - MIL-DTL-26482 I MS3116E10-6S
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Swedesboro, NJ, United States
PT 6C 6#20 SKT PLUG

PT 6C 6#20 SKT PLUG

Buy Now
Fort Worth, TX, USA
connector,metal circular,straight plug,size 10,6 #20 solder socket contact
70143350
connector,metal circular,straight plug,size 10,6 #20 solder socket contact 70143350
Straight Plug, Copper Alloy Material E open wire seal The MS⁄PT Series is qualified to MIL-C-26482, Series 1 and has all the outstanding design characteristics and quality of the PT Series. A corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment is used on the PT and MS⁄PT.

Straight Plug, Copper Alloy Material

  • E open wire seal
    The MS⁄PT Series is qualified to MIL-C-26482, Series 1 and has all the outstanding design characteristics and quality of the PT Series. A corrosion resistant electrically conductive finish of cadmium plate with an olive drab chromate after-treatment is used on the PT and MS⁄PT.
Supplier's Site
Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Industrial - 34H5456 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Industrial
34H5456
Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Industrial 34H5456
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3116E10-6S MS3116E10-6S 70143350 34H5456
Product Name MIL Spec Connector - MIL-DTL-26482 I connector,metal circular,straight plug,size 10,6 #20 solder socket contact Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Geometry Straight
Termination Solder
Mounting Free Hanging
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8821A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details