Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-26482 I MS3116E10-6PW

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3116E10-6PW
MIL Spec Connector - MIL-DTL-26482 I MS3116E10-6PW
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
PT 6C 6#20 PIN PLUG

PT 6C 6#20 PIN PLUG

Buy Now
Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Aerospace - 97J0137 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Aerospace
97J0137
Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Aerospace 97J0137
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3116E10-6PW MS3116E10-6PW 97J0137
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details