Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3114P18-11P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3114P18-11P
MIL Spec Connector - MIL-DTL-26482 I MS3114P18-11P
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Military Specification Amphenol Industrial - 97J0133 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Military Specification Amphenol Industrial
97J0133
Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Military Specification Amphenol Industrial 97J0133
JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 11 POSITION, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 11 POSITION, PANEL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3114P18-11P 97J0133
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13100TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.2304 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1406-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details