Amphenol Industrial Circular Connector Assemblies MS3114E14-12P

Description
MIL-26482 MS/PT/CMB RECEPT
Request a Quote Datasheet
Description
MIL-26482 MS/PT/CMB RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS3114E14-12P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3114E14-12P-ND
Circular Connector Assemblies 1178-MS3114E14-12P-ND
MIL-26482 MS/PT/CMB RECEPT

MIL-26482 MS/PT/CMB RECEPT

Buy Now Datasheet
MIL Spec Connector - MIL-DTL-26482 I - MS3114E14-12P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3114E14-12P
MIL Spec Connector - MIL-DTL-26482 I MS3114E14-12P
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Receptacle, Size 14, 12 Position, Panel; Military Specification Amphenol Industrial - 97J0109 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 14, 12 Position, Panel; Military Specification Amphenol Industrial
97J0109
Jam Nut Connector Receptacle, Size 14, 12 Position, Panel; Military Specification Amphenol Industrial 97J0109
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 12 POSITION, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 12 POSITION, PANEL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS3114E14-12P-ND MS3114E14-12P 97J0109
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector Receptacle, Size 14, 12 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-22308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Din Rail, Channel - 2946-2002-3212/1000-673-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers