Amphenol Industrial Circular Connector Receptacle Size 14 15 Position, Solder; Military Specification Amphenol Industrial MS3113H14C15P

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 14 15 POSITION, SOLDER; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 14 15 POSITION, SOLDER; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 14 15 Position, Solder; Military Specification Amphenol Industrial - 97J0098 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14 15 Position, Solder; Military Specification Amphenol Industrial
97J0098
Circular Connector Receptacle Size 14 15 Position, Solder; Military Specification Amphenol Industrial 97J0098
CIRCULAR CONNECTOR RECEPTACLE SIZE 14 15 POSITION, SOLDER; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14 15 POSITION, SOLDER; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J0098
Product Name Circular Connector Receptacle Size 14 15 Position, Solder; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9283RED - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMA Female Το SMA Male RF Adapter - ET-SFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Plugs and Receptacles - 486-3-104-046-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers