Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3112E8-3P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3112E8-3P
MIL Spec Connector - MIL-DTL-26482 I MS3112E8-3P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector, Plug, Size 8, 3 Position, Box; Military Specification Amphenol Industrial - 85C4083 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 3 Position, Box; Military Specification Amphenol Industrial
85C4083
Circular Connector, Plug, Size 8, 3 Position, Box; Military Specification Amphenol Industrial 85C4083
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, BOX; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Contact Plating:Gold RoHS Compliant: No

Supplier's Site
connector,milspec box mounting receptacle,class e,size 8,3 #20 solder pin cont - 70010896 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,milspec box mounting receptacle,class e,size 8,3 #20 solder pin cont
70010896
connector,milspec box mounting receptacle,class e,size 8,3 #20 solder pin cont 70010896
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.

Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3112E8-3P MS3112E8-3P 85C4083 70010896
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector, Plug, Size 8, 3 Position, Box; Military Specification Amphenol Industrial connector,milspec box mounting receptacle,class e,size 8,3 #20 solder pin cont
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Geometry Straight
Termination Solder
Mounting Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823446-8 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-1204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details