Used in both military-aerospace and commercial applications MIL-DTL-26482 I harsh environment connectors are offered with crimp M39029 contacts as well as solder contacts. 26482 1 connectors consist of the following nbspnbspnbspnbspnbsp
CONNECTOR
MS3112 Series Box Mounting Receptacle
Receptacles mate with plugs that are on the same line in the table. Ordering Examples: MS3112E10–6P* — Is not threaded for a strain relief cable clamp, MS3116F10–6P.
Environmental resistant connectors - supplied with a multi-holed grommet and clamping nut for moisture proofing individual open wires.
CIRCULAR CONNECTOR, PLUG, SIZE 8, 2 POSITION, BOX; Military Specification:MIL-DT
MS/PT PROPRIETARY/MIL-C-26
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3112E8-2P | MS3112E8-2P | 70010898 | 34H5445 | 97J0089 |
| Product Name | Connectors Mil-Qualified, Circular Body, All | MIL Spec Connector - MIL-DTL-26482 I | connector,metal circular,box mounting receptacle,size 8,2 #20 solder pin contact | Circular Connector, Plug, Size 8, 2 Position, Box; Military Specification Amphenol Industrial | Ms/pt Proprietary/mil-C-26482, Series I Solder Type Sealed Connectors Series Ms3112E Environmental Resisting Box Mounting Receptacles, Straight Body Style, Solder Termination, 8 Shell Size, 8-2 Ins... |
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Geometry | Straight | Straight | |||
| Termination | Solder | ||||
| Mounting | Flanged |