AMPHENOL INDUSTRIAL
MS3112E24-61PY -- PT 61C 61#20 PIN RECP AMPHENOL
Amphenol Industrial
Pt 61C 61#20 Pin Recp Amphenol
MS3112E24-61PY
Description
PT 61C 61#20 PIN RECP
Description
PT 61C 61#20 PIN RECP
Suppliers
Pt 61C 61#20 Pin Recp Amphenol
44W2796
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
44W2796 |
|
Product Name
|
Pt 61C 61#20 Pin Recp Amphenol |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers